The 185PPR102KJ is a radial film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 1.8 μF, and dimensions of 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor uses a metallized polypropylene dielectric in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and lead-free tinned copper leads. It operates from -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×μF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185PPR102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |