The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and rectangular plastic cases meeting UL94V-0. The 185683J63RAA-F part corresponds to a 68 nF, 63 Vdc capacitor with ±5% tolerance, 5.0 mm lead spacing, 7.2 mm length, 2.5 mm thickness, and 6.5 mm height, housed in a case rated for operation from -55°C to +125°C with 50% voltage derating above 85°C. It has a dissipation factor of 100 at 120 Hz, approximately 7 nH self-inductance, and an insulation resistance of 30,000 MΩ. The capacitor is non-polar, non-inductive, and supplied in ammo pack packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 63V
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.068UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185683J63RAA-F | 2002-185683J63RAA-F | 185683J63RAA-F-ND | 185683J63RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |