The 187AVG063MGBJ is a radial aluminum polymer capacitor rated for 63 VDC with a capacitance of 180 µF, operating from -55°C to +125°C. It has a maximum ESR of 1.1052 Ω at 120 Hz and 20°C, and a ripple current rating of 2550 mA at 105°C and 100 kHz. The part measures 10 mm in diameter and 12 mm in height. It meets load life requirements of 2000 hours at 125°C with rated voltage applied, with capacitance change under 30% and ESR under 300% of initial specified value. Dissipation factor is ≤12% at 120 Hz and 20°C. Leakage current is specified as 28 µA at 20°C. The capacitor is designed for high-frequency applications with stable performance across temperature ranges.
180µF 63V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 180µF 63V
CAP ALUM POLY 180UF 20% 63V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 187AVG063MGBJ | 1572-1351-ND | 2002-187AVG063MGBJ | 187AVG063MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |