The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0, and are non-polar with low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C. These capacitors feature approximately 7 nH total self-inductance and are designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression.
6800pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0068µF 100V
CAP FILM 6800PF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185682J100RAB-F | 185682J100RAB-F-ND | 2002-185682J100RAB-F | 185682J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |