Cornell DubilierFilm Paper Film Capacitors185RSB700K4H
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 720
ESR: 2.8 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 720
ESR: 2.8 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 185RSB700K4H is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a capacitance of 1.8 µF, a DC voltage rating of 700 V, and operates within a temperature range of -40⁰C to +85⁰C. The part features a maximum dv/dt of 720 V/µs and a typical ESR of 2.8 mΩ at 100 kHz and +25⁰C. Its dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and two lead ties. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 185RSB700K4H is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a capacitance of 1.8 µF, a DC voltage rating of 700 V, and operates within a temperature range of -40⁰C to +85⁰C. The part features a maximum dv/dt of 720 V/µs and a typical ESR of 2.8 mΩ at 100 kHz and +25⁰C. Its dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and two lead ties. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.