The Type 185 series radial lead metallized polyester capacitors are designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression, with a 5.0 mm lead spacing and non-inductive construction. The capacitors feature a rectangular plastic case with UL94V-0 rated epoxy fill, operate from -55°C to +125°C (with derating above 85°C), and are non-polar with low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 Vdc to 400 Vdc. The component has a total self-inductance of approximately 7 nH and meets specified insulation resistance, dissipation factor, and life test performance parameters. Packaging options include ammo pack, tape and reel, or bulk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185822J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |