The Type 185 series comprises radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, capacitance values from 0.001 µF to 1.0 µF, and operating temperatures from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and suitable for bypass, decoupling, energy storage, and arc suppression applications. Each variant has a total self-inductance of approximately 7 nH and a dissipation factor ≤300 × 10⁻⁴ at 120 Hz. The part 185474J50RHA-F corresponds to a 0.47 µF, 50 Vdc, ±5% tolerance unit with tape and reel packaging, consistent with the series specifications.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.47µF 50V
0.47µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.47UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185474J50RHA-F | 2002-185474J50RHA-F | 185474J50RHA-F-ND | 185474J50RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |