The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with 50% voltage derating above 85°C. These non-polar, non-inductive capacitors exhibit low leakage and a total self-inductance of approximately 7 nH. The part 185683K100RHA-F corresponds to the 0.068 µF, 100 Vdc variant with ±10% tolerance and tape and reel packaging, sharing the series dimensions of 7.2 mm × 2.5 mm × 6.5 mm with 0.6 mm lead diameter. The insulation resistance is ≥15,000 MΩ for voltages above 100 Vdc and capacitance change is ≤±2% after 2,000 hours at 85°C with 125 Vdc applied.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 100V
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.068UF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185683K100RHA-F | 2002-185683K100RHA-F | 185683K100RHA-F-ND | 185683K100RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |