Cornell Dubilier Film Paper Film Capacitors 185224J63RCB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing and rugged UL94V-0 plastic cases. Capacitance ranges from 0.001 µF to 1.0 µF in tolerances of ±5%, ±10%, or ±20%. Rated voltage spans 50 to 400 Vdc with operating temperature from -55°C to +125°C (50% derating above 85°C). Non-polar and non-inductive, they exhibit low leakage. Total self inductance is approximately 7 nH. Pulse rise time reaches up to 100 V/µs at 400 Vdc. Insulation resistance is ≥10,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc, and ≥5,000 MΩ above. Dimensions for the 0.22 µF, 63 V variant are 7.2 × 3.5 × 7.5 mm. Packaging is available in ammo pack or tape and reel.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing and rugged UL94V-0 plastic cases. Capacitance ranges from 0.001 µF to 1.0 µF in tolerances of ±5%, ±10%, or ±20%. Rated voltage spans 50 to 400 Vdc with operating temperature from -55°C to +125°C (50% derating above 85°C). Non-polar and non-inductive, they exhibit low leakage. Total self inductance is approximately 7 nH. Pulse rise time reaches up to 100 V/µs at 400 Vdc. Insulation resistance is ≥10,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc, and ≥5,000 MΩ above. Dimensions for the 0.22 µF, 63 V variant are 7.2 × 3.5 × 7.5 mm. Packaging is available in ammo pack or tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185224J63RCB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185224J63RCB-F
Film Paper Film Capacitors 185224J63RCB-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-185224J63RCB-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 63V

Supplier's Site Datasheet
Film Capacitors - 185224J63RCB-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185224J63RCB-F-ND
Film Capacitors 185224J63RCB-F-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 185224J63RCB-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185224J63RCB-F
Capacitors - Film Capacitors 185224J63RCB-F
CAP FILM 0.22UF 5% 63VDC RADIAL

CAP FILM 0.22UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185224J63RCB-F 2002-185224J63RCB-F 185224J63RCB-F-ND 185224J63RCB-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 2002-106MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers