The 187FSR360XTCC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, operating at a rated WVDC of 360 V with a surge voltage of 390 V. It has a capacitance of 180 µF, an ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm in diameter by 44 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains capacitance change under ±10% of initial value after 5000 flashes and 500 hours at 55°C with no voltage applied. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR360XTCC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |