Cornell DubilierFilm Paper Film Capacitors185RSB102K2J
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 185RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant and switching circuits, rated for 1000 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 1.8 µF, a maximum dv/dt of 750 V/µs, a typical ESR of 3.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. Its dimensions are 41.5 mm × 44 mm × 24 mm with lead spacing of 10.2 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 185RSB102K2J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant and switching circuits, rated for 1000 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 1.8 µF, a maximum dv/dt of 750 V/µs, a typical ESR of 3.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. Its dimensions are 41.5 mm × 44 mm × 24 mm with lead spacing of 10.2 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.