The 168/185 series radial lead metallized polyester capacitors are designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression. They feature a rugged rectangular plastic case with a UL94V-0 rating, 5.0 mm lead spacing, and non-inductive, non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages range from 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. The dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above, with a total self-inductance of approximately 7 nH. Insulation resistance exceeds 5,000 MΩ for capacitances >0.33 µF at rated voltages ≥100 Vdc. Packaging is available in bulk, ammo pack, or tape and reel.
0.68µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 50V
CAP FILM 0.68UF 10% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684K50RFB-F | 185684K50RFB-F-ND | 2002-185684K50RFB-F | 185684K50RFB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |