The Type 185 series radial lead metallized polyester capacitors are designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression. They feature a rectangular plastic case with 5.0 mm lead spacing, non-inductive winding, and non-polar construction. The series operates from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc and capacitance values from 0.001 µF to 1.0 µF, with tolerances of ±5%, ±10%, or ±20%. The case and epoxy fill meet UL94V-0, and the components have a total self-inductance of approximately 7 nH. The part number 185223K100AAA-F corresponds to a 0.022 µF capacitor at 100 Vdc with ±10% tolerance, packaged in ammo pack format, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185223K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |