The 185MKP275KG is a metalized polypropylene film capacitor rated for X2 Class applications, designed for across-the-line EMI filtering with a maximum AC voltage of 275 VAC. It has a capacitance of 1.8 µF, a dv/dt rating of 180 V/µsec, and dimensions of 26 mm × 23 mm × 12.5 mm with a lead spacing of 22.5 mm. The capacitor meets safety standards including ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14/A1, and IEC 60384-14, and is rated for operation from -40°C to +110°C. It features flame-retardant epoxy end filling (UL94V-0), lead-free tinned terminations, and meets the 1000-hour life test at 125% rated voltage with a capacitance change under 10%. The insulation resistance is greater than 5000 MΩ at 500 VDC, and the dissipation factor is 0.1% maximum at 1 kHz and 20°C.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 1.8µF
1.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 1.8UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185MKP275KG | 2002-185MKP275KG | 185MKP275KG-ND | 185MKP275KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF |