The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and available in capacitances from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors operate from -55°C to +125°C, meet UL94V-0 flammability requirements, and have a dielectric withstand voltage of 1.6 times rated voltage. They are non-polar, non-inductive, and feature low leakage. The case dimensions for the 0.33 µF, 63 Vdc variant are 7.2 mm length, 3.5 mm thickness, and 7.5 mm height. The part number 185334J63RHA-F corresponds to a 0.33 µF, 63 Vdc capacitor with ±5% tolerance (J) and ammo pack packaging (A), consistent with the series specifications.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 63V
CAP FILM 0.33UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334J63RHA-F | 185334J63RHA-F-ND | 2002-185334J63RHA-F | 185334J63RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |