The 185563K63RAA-F is a member of the Type 168/185 series of radial lead metallized polyester capacitors, designed for general-purpose applications such as bypass, decoupling, and arc suppression. It features a 5.0 mm lead spacing and is housed in a rugged rectangular plastic case with epoxy fill meeting UL94V-0. This capacitor has a capacitance of 0.056 µF, a rated voltage of 63 Vdc, and a capacitance tolerance of ±10%. It operates from -55°C to +125°C, with a dielectric withstand voltage of 1.6 times the rated voltage. The maximum pulse rise time is specified for its voltage and capacitance class, and it exhibits low leakage with approximately 7 nH total self-inductance. It is supplied in ammo pack format with tinned copper leads.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 785153-185563K63RAA-
Series: 185
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General
Capacitance: 0.056μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Family Name: 185
Categories: Capacitors
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): F211JF563K063P; F211JF563K063R; SMR5563K63J01L16,5TR
Introduction Date: February 23, 1998
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.056µF 63V
CAP FILM 0.056UF 10% 63VDC RAD
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185563K63RAA-F | 785153-185563K63RAA-F | 185563K63RAA-F-ND | 2002-185563K63RAA-F | 185563K63RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors - 185563K63RAA-F | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |