The Type 168/185 series are radial metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications including bypass, decoupling, and arc suppression. They feature a UL94V-0 rated plastic case, operate from -55°C to +125°C with derating above 85°C, and are non-polar with low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with ±5%, ±10%, or ±20% tolerance and rated voltages of 50 to 400 Vdc. Dissipation factor is ≤150 × 10⁻⁴ at 120 Hz. Self-inductance is approximately 7 nH. Pulse rise time reaches 100 V/µs at 400 Vdc for capacitances ≤0.0033 µF. Insulation resistance exceeds 15,000 MΩ for voltages >100 Vdc and capacitances ≤0.33 µF. Packaged in bulk, ammo pack, or tape and reel. The part number 185393J100ACB-F is not listed, but its base form 185393J100A-F is present, conforming to all series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185393J100ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |