The 187FSR330XRAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 180 µF, a maximum ESR of 0.491 ö at 120 Hz and 20°C, and dimensions of 14.5 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, complies with JIS 2365, and meets endurance requirements including 5000 flash cycles at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 187FSR330XRAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 180 µF, a maximum ESR of 0.491 ö at 120 Hz and 20°C, and dimensions of 14.5 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, complies with JIS 2365, and meets endurance requirements including 5000 flash cycles at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.