The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, operate from -55°C to +125°C (with 50% voltage derating above 85°C), and support rated voltages from 50 to 400 Vdc. They offer capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, have a dissipation factor of ≤300 × 10⁻⁴ at 100 Hz, exhibit approximately 7 nH total self-inductance, and meet specified insulation resistance and life test performance criteria. Packaging options include ammo pack, tape and reel, or bulk.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 63V
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.068UF 10% 63VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185683K63RAA-F | 2002-185683K63RAA-F | 185683K63RAA-F-ND | 185683K63RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |