The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF, with rated voltages up to 400 Vdc, and operating temperatures from -55°C to +125°C. The part 185224K63RCA-F corresponds to a 0.22 µF capacitor with ±10% tolerance and 63 Vdc rating, as indicated by the alphanumeric coding in the catalog table. All variants in the series feature non-inductive winding, non-polar construction, low leakage, and a total self-inductance of approximately 7 nH. Packaging options include ammo pack, tape and reel, or bulk.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 63V
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185224K63RCA-F | 2002-185224K63RCA-F | 185224K63RCA-F-ND | 185224K63RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |