The Type 185 series consists of radial lead metallized polyester box capacitors with 5.0 mm lead spacing, suitable for general purpose applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, feature non-inductive winding, and are non-polar. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. The dielectric withstand voltage is 1.6 times the rated voltage for 2 seconds at 25°C. Total self-inductance is approximately 7 nH. The 0.22 µF, 50 Vdc variant with ±10% tolerance and ammo pack packaging is confirmed in the catalog.
0.22µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 50V
CAP FILM 0.22UF 10% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185224K50RCB-F | 185224K50RCB-F-ND | 2002-185224K50RCB-F | 185224K50RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |