The Type 185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular plastic cases for automatic insertion. Capacitance ranges from 0.001 µF to 1.0 µF, rated at 50 to 400 Vdc, with tolerances of ±5%, ±10%, or ±20%. Operating temperature is -55°C to +125°C with derating above 85°C. The part 185392J100AAB-F corresponds to the 185392J100A-F variant with 0.0039 µF capacitance, 100 Vdc rating, ±5% tolerance, and ammo pack packaging. Its dimensions are 7.2 mm × 2.5 mm × 6.5 mm with 0.5 mm leads. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz, insulation resistance is ≥30,000 MΩ, and total self-inductance is approximately 7 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185392J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |