The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion and available in tape and reel packaging. The capacitors operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc and capacitance values from 0.001 µF to 1.0 µF. They feature a non-inductive, non-polar construction, a UL94V-0 rated case and epoxy fill, and a dissipation factor of ≤150 × 10⁻⁴ at 10 kHz for capacitances ≤0.1 µF. The total self-inductance is approximately 7 nH, and the insulation resistance is ≥15,000 MΩ for capacitances ≤0.33 µF at rated voltages above 100 Vdc. The part 185563J63AAA-F matches the 185563*63#A>-F series variant, which specifies 0.056 µF at 63 Vdc with ±5% tolerance and dimensions of 7.2 × 2.5 × 6.5 mm, with 0.5 mm lead diameter and 5.0 mm spacing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185563J63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |