The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion in applications such as bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated encapsulation, have a capacitance range of 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operate from -55°C to +125°C with derating above 85°C. They feature non-inductive construction, non-polar operation, low leakage, approximately 7 nH self-inductance, and meet specified insulation resistance and dissipation factor limits across the range. Packaging options include bulk, ammo pack, or tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185562J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |