The 187FSR310XHCJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 310 VDC and a capacitance of 180 µF. It has a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and physical dimensions of 12 mm in diameter by 42 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains capacitance change under 10% and dissipation factor under 150% of the maximum specified value after 5000 flash cycles. Leakage current at 25°C is limited to 1× rated WVDC after 5 minutes. Shelf life performance is specified after 500 hours at 55°C with no voltage applied. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR310XHCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |