The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, used for bypass, decoupling, and arc suppression. Housed in UL94V-0 rated rectangular plastic cases, they are non-polar, non-inductive, and operate from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with ±5%, ±10%, or ±20% tolerance, rated at 50 to 400 Vdc. Dissipation factor at 120 Hz is ≤100 for ≤0.1 µF and ≤150 for >0.1 µF up to 10 kHz. Self-inductance is approximately 7 nH. The 185334K50RCA-F variant is a 0.33 µF, 50 Vdc, ±10% unit with dimensions 7.2 × 3.5 × 7.5 mm and 0.6 mm lead diameter in tape and reel packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 50V
0.33µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334K50RCA-F | 2002-185334K50RCA-F | 185334K50RCA-F-ND | 185334K50RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |