Cornell Dubilier Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 185473J63RAA

Description
CAPACITOR POLYESTER FILM 0.047UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 0.047UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier - 08C3295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
08C3295
Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier 08C3295
CAPACITOR POLYESTER FILM 0.047UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.047UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):63V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C3295
Product Name Capacitor Polyester Film 0.047Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details