The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The part 185684J63RFA-F corresponds to a 0.68 µF capacitor with ±5% tolerance and 63 Vdc rating, housed in a rectangular plastic case with dimensions 7.2 × 6.0 × 11.0 mm (L × T × H) and a lead diameter of 0.6 mm. It is non-polar, non-inductive, and meets UL94V-0 flammability rating. Capacitance change after two years is ≤ ±3%, and insulation resistance is ≥10,000 MΩ for capacitances above 0.33 µF at ≤100 Vdc. Soldering is rated at 260°C for 10 seconds.
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
CAP FILM 0.68UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684J63RFA-F | 185684J63RFA-F-ND | 2002-185684J63RFA-F | 185684J63RFA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |