The Type 185 series comprises radial metallized polyester box capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, capacitance from 0.001 µF to 1.0 µF, and tolerance options of ±5%, ±10%, or ±20%. The capacitors operate from -55°C to +125°C, meet UL94V-0 flammability rating, are non-polar and non-inductively wound, and have a total self-inductance of approximately 7 nH. The case dimensions for the 0.68 µF, 50 Vdc variant are 7.2 mm length, 6.0 mm height, and 11.0 mm width, with a lead diameter of 0.6 mm. Packaging is available in ammo pack, tape and reel, or bulk.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 50V
0.68µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684J50RFA-F | 2002-185684J50RFA-F | 185684J50RFA-F-ND | 185684J50RFA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |