The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and rugged rectangular plastic cases meeting UL94V-0. This part, with 0.68 µF capacitance and 63 Vdc rated voltage, features ±10% tolerance and is supplied in tape and reel packaging. The capacitor operates from -55°C to +125°C with 50% voltage derating above 85°C, has a dissipation factor ≤150 × 10⁻⁴ at 120 Hz, and approximately 7 nH self-inductance. The maximum pulse rise time is 15 V/µs for this capacitance range at 63 Vdc. Insulation resistance is ≥10,000 MΩ at 25°C under 10 Vdc charge.
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
CAP FILM 0.68UF 10% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684K63RFA-F | 185684K63RFA-F-ND | 2002-185684K63RFA-F | 185684K63RFA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |