Cornell Dubilier Film Paper Film Capacitors 185823K63RAB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester box capacitors with 5.0 mm lead spacing, designed for automatic insertion and general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors feature a non-inductive, non-polar construction, a rugged rectangular plastic case meeting UL94V-0, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185823K63RAB-F variant corresponds to a 0.0082 µF capacitor rated at 63 Vdc, with ±10% tolerance, supplied in tape and reel packaging. Dimensions for this configuration are 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and a lead diameter of 0.6 mm.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester box capacitors with 5.0 mm lead spacing, designed for automatic insertion and general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors feature a non-inductive, non-polar construction, a rugged rectangular plastic case meeting UL94V-0, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185823K63RAB-F variant corresponds to a 0.0082 µF capacitor rated at 63 Vdc, with ±10% tolerance, supplied in tape and reel packaging. Dimensions for this configuration are 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and a lead diameter of 0.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185823K63RAB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185823K63RAB-F
Film Paper Film Capacitors 185823K63RAB-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 185823K63RAB-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185823K63RAB-F-ND
Film Capacitors 185823K63RAB-F-ND
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-185823K63RAB-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.082µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.082µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 185823K63RAB-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185823K63RAB-F
Capacitors - Film Capacitors 185823K63RAB-F
CAP FILM 0.082UF 10% 63VDC RAD

CAP FILM 0.082UF 10% 63VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185823K63RAB-F 185823K63RAB-F-ND 2002-185823K63RAB-F 185823K63RAB-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers