Cornell Dubilier Film Paper Film Capacitors 185PSB152K6R

Description
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185PSB152K6R is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications. It has a DC voltage rating of 1500 V, a capacitance of 1.8 µF, and an ESR of 2.3 mΩ at 100 kHz and +25°C. The maximum RMS ripple current is 30.5 A at +70°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It has six leads and uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0). The operating temperature range is -40°C to +100°C, and the dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds. The capacitor meets a failure quota of 300 per billion component hours and has a life expectancy of 30,000 hours at VAC.

Datasheet Summary
Powered by GS/AI

The 185PSB152K6R is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications. It has a DC voltage rating of 1500 V, a capacitance of 1.8 µF, and an ESR of 2.3 mΩ at 100 kHz and +25°C. The maximum RMS ripple current is 30.5 A at +70°C. The component measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It has six leads and uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0). The operating temperature range is -40°C to +100°C, and the dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds. The capacitor meets a failure quota of 300 per billion component hours and has a life expectancy of 30,000 hours at VAC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185PSB152K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185PSB152K6R
Film Paper Film Capacitors 185PSB152K6R
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.8 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 2.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 185PSB152K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185PSB152K6R
Capacitors - Film Capacitors 185PSB152K6R
CAP FILM 1.8UF 10% 1.5KVDC RAD

CAP FILM 1.8UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 185PSB152K6R 185PSB152K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers