187FSR310XTCJ is a radial lead aluminum electrolytic photoflash capacitor rated for 310 V DC, with a capacitance of 180 µF and a maximum ESR of 0.491 Ω at 120 Hz and 20°C. It has a case size of 12.5 mm diameter by 42 mm length and complies with JIS 2365. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes with rated voltage applied. The capacitor supports 5000 flash cycles with a discharge resistance of 0.7 to 1.0 Ω and maintains performance after 500 hours of shelf life at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR310XTCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |