The 185823K63AAA-F is a member of the Type 168/185 series of radial lead metallized polyester capacitors, featuring a rectangular plastic case with 5.0 mm lead spacing and non-inductive winding. It is non-polar, offers low leakage, and meets UL94V-0 for case and epoxy. Capacitance is 0.082 µF with ±10% tolerance at 63 Vdc, and it operates from -55°C to +125°C with derating above 85°C. The case dimensions are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. It supports a dielectric withstand voltage of 1.6 × rated voltage for 2 seconds and has a total self-inductance of approximately 7 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185823K63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |