The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. These non-polar, non-inductive capacitors feature a UL94V-0 rated plastic case and epoxy fill, with capacitance values ranging from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The part 185824J50RGA-F matches the 185824*50#G>-F variant with a capacitance of 0.82 µF, ±5% tolerance, and 50 Vdc rating, housed in a case measuring 7.2 mm in length, 6.0 mm in height, and 11.0 mm in width, with 0.6 mm lead diameter.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.82µF 50V
0.82µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.82UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185824J50RGA-F | 2002-185824J50RGA-F | 185824J50RGA-F-ND | 185824J50RGA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |