The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for bypass, decoupling, and energy storage. Housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, they are non-polar and non-inductive. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages are 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C and 50% voltage derating above 85°C. Dielectric withstand voltage is 1.6× rated voltage for 2 seconds at 25°C. Dissipation factor is ≤100 at 120 Hz for ≤0.1 µF and ≤150 above that. Self inductance is approximately 7 nH. The part number 185274K63RCB-F identifies the 0.27 µF, 63 Vdc variant with ±10% tolerance in ammo pack packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.27µF 63V
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.27UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185274K63RCB-F | 2002-185274K63RCB-F | 185274K63RCB-F-ND | 185274K63RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | 0.2700 microF |