The 187FSR310XPCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 WVDC with a capacitance of 180 µF, a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 13.5 mm in diameter by 30 mm in length. It complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a dissipation factor of 0.06 at 120 Hz and 25°C. The capacitor supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and leakage current under 150% of the specified maximum after testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR310XPCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |