The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductively wound, and housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185824J50AGB-F aligns with the 185824*50#G>-F variant, which has a capacitance of 0.82 µF, ±5% tolerance, and dimensions of 7.2 mm length, 6.0 mm height, and 11.0 mm width. Total self-inductance is approximately 7 nH, and maximum pulse rise time is 100 V/µs. The packaging type is ammo pack with a tooling code indicating 18.5 mm, and all units meet specified insulation resistance, dissipation factor, and environmental performance criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185824J50AGB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |