Cornell Dubilier Aluminum Electrolytic Capacitors 187LMX400M2EC

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 180µF 400V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 180µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-187LMX400M2EC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-187LMX400M2EC
Aluminum Electrolytic Capacitors 2002-187LMX400M2EC
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 180µF 400V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 180µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 187LMX400M2EC-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
187LMX400M2EC-ND
Aluminum Electrolytic Capacitors 187LMX400M2EC-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8421Ohm @ 120Hz 5000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.8421Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 187LMX400M2EC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
187LMX400M2EC
Capacitors - Aluminum Electrolytic Capacitors 187LMX400M2EC
CAP ALUM 180UF 20% 400V SNAP

CAP ALUM 180UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-187LMX400M2EC 187LMX400M2EC-ND 187LMX400M2EC
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details