The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors are non-polar, non-inductively wound, and feature case and epoxy fill meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor at 120 Hz and +25°C is ≤100 for capacitances ≤0.1 µF and ≤150 for >0.1 µF at 10 kHz, rising to ≤300 at 100 kHz for >0.1 µF. Total self inductance is approximately 7 nH. The part number 185682K100RAA-F matches the series specification for a 0.0068 µF, 100 Vdc, ±10% capacitor with ammo pack packaging and standard lead finish, consistent with the 185682*100#A>-F format in the catalog table.
6800pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0068µF 100V
CAP FILM 6800PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185682K100RAA-F | 185682K100RAA-F-ND | 2002-185682K100RAA-F | 185682K100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |