The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability rating. The part 185684K63RFB-F corresponds to the 0.68 µF, 63 Vdc variant with ±10% tolerance and ammo pack packaging, featuring dimensions of 7.2 mm length, 6.0 mm height, and 0.6 mm lead diameter. Insulation resistance exceeds 10,000 MΩ for capacitances above 0.33 µF at this voltage. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz and 25°C. Total self-inductance is approximately 7 nH, and the maximum pulse rise time is 15 V/µs for this capacitance and voltage combination.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 10% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684K63RFB-F | 2002-185684K63RFB-F | 185684K63RFB-F-ND | 185684K63RFB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |