The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rectangular plastic cases meeting UL94V-0, and designed for general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors are non-polar, non-inductively wound, and offer capacitance values from 0.001 µF to 1.0 µF with voltage ratings from 50 to 400 Vdc. Operating temperature ranges from -55°C to +125°C, with derating required above 85°C. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for higher values, with total self-inductance approximately 7 nH. The part number 185472J100AAA-F is not listed verbatim, but the series includes 185472*100#A>-F variants with 0.0047 µF capacitance, ±5% tolerance (J), 100 Vdc rating, and 7.2 × 2.5 × 6.5 mm dimensions. Packaging options include ammo pack and tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185472J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |