The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, designed for general purpose applications including bypass, decoupling, and energy storage. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C, and have a rated voltage range of 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185334J63RHB-F corresponds to the 0.33 µF, 63 Vdc variant with ±5% tolerance and ammo pack packaging, measuring 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height. These capacitors feature non-inductive winding, non-polar construction, low leakage, and total self-inductance of approximately 7 nH.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 63V
CAP FILM 0.33UF 5% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334J63RHB-F | 185334J63RHB-F-ND | 2002-185334J63RHB-F | 185334J63RHB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |