The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductive, and enclosed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185272J100AAA-F part corresponds to the 185272*100A-F variant, which has a capacitance of 0.0027 µF, a rated voltage of 100 Vdc, and ±5% tolerance, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. The series supports bulk, ammo pack, or tape and reel packaging and exhibits low leakage and high insulation resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185272J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |