The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability standards. The case dimensions vary with capacitance and voltage but maintain consistent lead spacing. For 100 Vdc and 0.0033 µF, typical case dimensions are 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Capacitance tolerance is ±5% for J-coded variants. The series supports bulk, ammo pack, and tape and reel packaging, with dielectric withstand voltage of 1.6× rated voltage at 25°C. Total self-inductance is approximately 7 nH, and insulation resistance exceeds 30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc. Maximum pulse rise time for this capacitance and voltage is 30 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185332J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |