The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature a rugged rectangular plastic case meeting UL94V-0, non-inductive winding, and non-polar construction. For the 185684 variant at 63 Vdc, capacitance is 0.68 µF with ±5% tolerance, dimensions are 7.2 × 6.0 × 11.0 mm (L × T × H), and it is supplied in ammo pack packaging. Dissipation factor is ≤150 × 10⁻⁴ at 120 Hz, and insulation resistance is ≥10,000 MΩ for capacitances above 0.33 µF at rated voltage. Maximum pulse rise time is 44 V/µs. Total self inductance is approximately 7 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185684J63AFB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |