The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a rectangular plastic case meeting UL94V-0, non-inductive winding, and non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The case dimensions vary by capacitance and voltage, with common sizes including 7.2 mm length, 5.0 mm spacing, and heights from 2.5 mm to 6.0 mm. Total self inductance is approximately 7 nH. The part 185223J100RAB-F corresponds to a 0.022 µF, ±5% (J), 100 Vdc device in the series, packaged on tape and reel (R), with tooling code AB. The series supports bulk, ammo pack, or tape and reel packaging and meets standard damp heat, soldering, and life test criteria.
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.022µF 100V
CAP FILM 0.022UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185223J100RAB-F | 185223J100RAB-F-ND | 2002-185223J100RAB-F | 185223J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |