The 185PMB152K# is a metallized polypropylene film snubber capacitor designed for power semiconductor module protection in inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 1.8 µF, and uses lug terminals with a fixing pitch of 57.5 mm. The package dimensions are 57.5 mm × 50 mm × 35 mm. It operates within a temperature range of -40°C to +100°C, with insulation resistance of 30 GΩ·µF at 25°C and a dissipation factor of 0.09% at 1 kHz. The capacitor uses double metallized film with internal series connections and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0).
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185PMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |