The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature a rugged rectangular plastic case meeting UL94V-0, non-inductive winding, and non-polar construction. The 185334J50RCA-F variant corresponds to a 0.33 µF capacitance with ±5% tolerance at 50 Vdc, housed in a case measuring 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height. It is available in ammo pack format with tinned copper leads and a total self-inductance of approximately 7 nH. Dissipation factor is ≤150 × 10⁻⁴ at 1 kHz and ≤300 × 10⁻⁴ at 100 kHz for capacitances above 0.1 µF.
0.33µF Film Capacitor 30V 50V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 50V
CAP FILM 0.33UF 5% 50VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334J50RCA-F | 185334J50RCA-F-ND | 2002-185334J50RCA-F | 185334J50RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |