A radial lead aluminum electrolytic capacitor for photoflash applications, rated for 310 VDC with a capacitance of 180 µF, a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 16 mm in diameter by 32 mm in length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified limits for leakage current, capacitance change, and dissipation factor after 5000 flash cycles and 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR310XKAJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |